DLA - SMD-5962-89643

MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, WIDEBAND, HIGH SLEW RATE/ OUTPUT CURRENT, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 27 February 1992
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 HA-2542 High slew rate, high output current, wideband operational amplifier

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X See figure 1(12-lead, .610" × .185"), can package

Voltage between +V and −V terminals - - - - - - - - - - - 35 V dc Differential input voltage- - - - - - - - - - - - - - - - 6.0 V dc Voltage at either input terminal- - - - - - - - - - - - - +V to −V Peak output current (< 10% duty cycle)- - - - - - - - - - 125 mA Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD)- - - - - - - - - - - - - - 2.1 W 1/ Lead temperature (soldering, 10 seconds)- - - - - - - - - +275°C Thermal resistance, junction-to-case (ΘJC)- - - - - - - - 82°C/W Thermal resistance, junction-to-ambient (ΘJA) - - - - - - 47°C/W Junction temperature. (TJ) - - - - - - - - - - - - - - - +175°C

Positive supply voltage range (+V) - - - - - - - - - - - - +12 V dc to +15 V dc Negative supply voltage range (−V) - - - - - - - - - - - - −12 V dc to −15 V dc Common mode input voltage (VCM)- - - - - - - - - - - - - - < (+V − −V)/2 Load resistance (RL) - - - - - - - - - - - - - - - - - - - ≥100Ω Ambient operating temperature range (TA) - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

October 9, 2018
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, WIDEBAND, HIGH SLEW RATE/OUTPUT CURRENT, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
November 23, 2012
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, WIDEBAND, HIGH SLEW RATE/OUTPUT CURRENT, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 31, 2006
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, WIDEBAND, HIGH SLEW RATE/ OUTPUT CURRENT, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-89643
February 27, 1992
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, WIDEBAND, HIGH SLEW RATE/ OUTPUT CURRENT, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement