DIN EN ISO 17653

Destructive tests on welds in metallic materials - Torsion test of resistance spot welds (ISO 17653:2003)

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 2003
Status: inactive
Page Count: 9
ICS Code (Welded joints and welds): 25.160.40

Document History

August 1, 2012
Resistance welding - Destructive tests on welds in metallic materials - Torsion test of resistance spot welds (ISO 17653:2012)
This International Standard specifies specimen dimensions, testing equipment and the procedure for torsion testing of resistance spot welds with single sheet thicknesses ranging from 0,5 mm to 6,0 mm...
DIN EN ISO 17653
July 1, 2003
Destructive tests on welds in metallic materials - Torsion test of resistance spot welds (ISO 17653:2003)
A description is not available for this item.
Advertisement