DS/EN 61967-5

Integrated circuits - Measurement of electromagnetic emissions, 150 kHz - 1 GHz - Part 5: Measurement of conducted emission - Workbench Faraday Cage method

active, Most Current
Buy Now
Organization: DS
Publication Date: 8 July 2003
Status: active
Page Count: 30
ICS Code (Integrated circuits. Microelectronics): 31.200
scope:

This part of IEC 61967 describes a method to measure the conducted electromagnetic emission of intergrated circuits either applied on the standardised test-board or on a final printed circuit board (PCB). Furthermore, this standard defines measures to maintain uniform requirements, decribes the measurement method and gives guidance for the Workbench Faraday Cage measurement method.

Document History

DS/EN 61967-5
July 8, 2003
Integrated circuits - Measurement of electromagnetic emissions, 150 kHz - 1 GHz - Part 5: Measurement of conducted emission - Workbench Faraday Cage method
This part of IEC 61967 describes a method to measure the conducted electromagnetic emission of intergrated circuits either applied on the standardised test-board or on a final printed circuit board...
Advertisement