DS/ISO 6808
Plastic hoses for suction and low-pressure discharge - Petroleum liquids - Specification
inactive, Most Current
| Organization: | DS |
| Publication Date: | 29 January 1988 |
| Status: | inactive |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
| ICS Code (Hoses): | 83.140.40 |
scope:
The standard specifies the requirements for two types of polymer reinforced thermoplastic hoses for suction and discharge applications for use with kerosene, heating oil, diesel fuel and lubricating oils in the temperature range -10 to + 60 degrees Celsius.
Document History
DS/ISO 6808
January 29, 1988
Plastic hoses for suction and low-pressure discharge - Petroleum liquids - Specification
The standard specifies the requirements for two types of polymer reinforced thermoplastic hoses for suction and discharge applications for use with kerosene, heating oil, diesel fuel and lubricating...