BSI - BS EN ISO 9300
Measurement of gas flow by means of critical flow Venturi nozzles
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 31 October 1991 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Flow in closed conduits): | 17.120.10 |
scope:
Specifies geometry and method of use of nozzles used to determine the mass flow-rate of a gas flowing through a system. Also gives information necessary for calculating the flow-rate and its associated uncertainty.
Document History
August 31, 2022
Measurement of gas flow by means of critical flow nozzles
A description is not available for this item.
October 21, 2005
Measurement of gas flow by means of critical flow Venturi nozzles
A description is not available for this item.
BS EN ISO 9300
October 31, 1991
Measurement of gas flow by means of critical flow Venturi nozzles
Specifies geometry and method of use of nozzles used to determine the mass flow-rate of a gas flowing through a system. Also gives information necessary for calculating the flow-rate and its...