BSI - BS 3522
Specification for Hypodermic surgical mounted needles (Luer fitting)
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 2 July 1962 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
scope:
Stainless steel hypodermic needles 26 gauge (0.018 in, 0. 45 mm) to 17 gauge (0.056 in, 1.40 mm), with Luer conical socket (6 per cent taper); method of size designation. Regular points with a bevel of 12 degrees, short points with a bevel of 18 degrees, intradermal points with a bevel of 30 degrees.
Document History
BS 3522
July 2, 1962
Specification for Hypodermic surgical mounted needles (Luer fitting)
Stainless steel hypodermic needles 26 gauge (0.018 in, 0. 45 mm) to 17 gauge (0.056 in, 1.40 mm), with Luer conical socket (6 per cent taper); method of size designation. Regular points with a bevel...