BSI - BS EN 14502-1

Cranes Equipment for lifting persons Part 1: Suspended baskets

inactive
Buy Now
Organization: BSI
Publication Date: 17 February 2006
Status: inactive
Page Count: 22
ICS Code (Accessories for lifting equipment): 53.020.30
scope:

This European Standard applies to baskets suspended on cranes which are designed and built in accordance with harmonized standards dealing with the lifting of persons.

This European Standard does not cover the controls for the movement of the basket.

NOTE 1 If baskets are intended to be suspended from other cranes, specific national regulations may apply.

This European Standard is not applicable to:

- lifts for crane drivers;

- moveable cabins;

This European Standard deals with all significant hazards, hazardous situations and events relevant to suspended baskets, when used as intended and under conditions foreseen by the manufacturer (see Clause 4).

NOTE 2 Specific requirements for particular types of crane are given in the appropriate European Standard for the particular crane type.

The significant hazards covered by this document are identified in Clause 4.

This European Standard is not applicable to suspended baskets which are manufactured before the date of publication by CEN.

Document History

August 31, 2010
Cranes - Equipment for the lifting of persons Part 1: Suspended baskets
A description is not available for this item.
BS EN 14502-1
February 17, 2006
Cranes Equipment for lifting persons Part 1: Suspended baskets
This European Standard applies to baskets suspended on cranes which are designed and built in accordance with harmonized standards dealing with the lifting of persons. This European Standard does...

References

Advertisement