DIN 2282-1
Verification of geometrical parameters - "GO" screw gauging members - Part 1: "GO" workshop gauges, reference and setting gauges for ISO general purpose metric screw threads from 1 mm up to 40 mm nominal diameter
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 January 2000 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Measuring instruments): | 17.040.30 |
| ICS Code (Metric screw threads): | 21.040.10 |
Document History
DIN 2282-1
January 1, 2000
Verification of geometrical parameters - "GO" screw gauging members - Part 1: "GO" workshop gauges, reference and setting gauges for ISO general purpose metric screw threads from 1 mm up to 40 mm nominal diameter
A description is not available for this item.
December 1, 1975
Gauging members for GO screw plug gauges for ISO Metric Screw Threads from 1 to 40 mm diameter
A description is not available for this item.
August 1, 1968
Gauging members for GO screw plug gauges and for screw check plug for GO screw and NOT GO screw ring gauges for metric screw threads from 1 to 30 mm diameters
A description is not available for this item.