IEC 60464-1
Specification for Insulating Varnishes Containing Solvent Part 1: Definitions and General Requirements
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 1976 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Insulating materials in general): | 29.035.01 |
Document History
July 1, 2013
Varnishes used for electrical insulation – Part 1: Definitions and general requirements
This part of IEC 60464 relates to varnishes used for electrical insulation. The varnishes may be used for finishing or impregnating applications, and may be dried or dried and cured at ambient or...
January 1, 2006
Varnishes Used for Electrical Insulation - Part 1: Definitions and General Requirements
A description is not available for this item.
November 1, 1998
Varnishes Used for Electrical Insulation - Part 1: Definitions and General Requirements
A description is not available for this item.
IEC 60464-1
January 1, 1976
Specification for Insulating Varnishes Containing Solvent Part 1: Definitions and General Requirements
A description is not available for this item.