FORD WSK-M4D729-A1

POLYPROPYLENE (PP) HOMOPOLYMER, 20% MINERAL FILLED, MELT FLOW RATE 1.5 - 4.0 ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 14 December 2005
Status: inactive
Page Count: 4
scope:

The material defined by this specification is a 20% mineral (talc) filled molding compound based on polypropylene homopolymer with melt flow rate of 1.5 - 4.0 g/10 minutes.

 

Document History

May 19, 2010
POLYPROPYLENE (PP) HOMOPOLYMER, 20% MINERAL FILLED, MELT FLOW RATE 1.5 - 4.0 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 20% mineral (talc) filled molding compound based on polypropylene homopolymer with melt flow rate of 1.5 - 4.0 g/10 minutes.  
FORD WSK-M4D729-A1
December 14, 2005
POLYPROPYLENE (PP) HOMOPOLYMER, 20% MINERAL FILLED, MELT FLOW RATE 1.5 - 4.0 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a 20% mineral (talc) filled molding compound based on polypropylene homopolymer with melt flow rate of 1.5 - 4.0 g/10 minutes.  
April 2, 1990
POLYPROPYLENE (PP) HOMOPOLYMER, 20% MINERAL FILLED, MELT FLOW RATE 1.5 - 4.0
1. SCOPE The material defined by this specification is a 20 % mineral (talc) filled molding compound based on polypropylene homopolymer with melt flow rate of 1.5 -4.0 g/10 minutes.

References

Advertisement