DS/EN ISP 12062-3
Information technology - International Standardized Profiles AMH2n - Message Handling Systems - Interpersonal Messaging - Part 3: AMH22 - IPM Requirements for Message Transfer (P1)
| Organization: | DS |
| Publication Date: | 16 February 1996 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This part of en ISP 12062 covers message transfer between Message Transfer Agents (MTAs) in an interpersonal Messaging (IPM) environment using the P1 Message Transfer Protocol (see also figure 1). These specifications form part of the Interpersonal Messaging application functions, as defined in the parts of ISO/IEC ISP 12062, and are based on the Common Messaging content type-independent specifications in ISO/IEC ISP 10611.
Document History