DS/IEC 326-10
Printed boards - Part 10: Specification for flex-rigid double-sided printed boards with through connections
| Organization: | DS |
| Publication Date: | 10 February 1992 |
| Status: | inactive |
| ICS Code (Printed circuits and boards): | 31.180 |
scope:
The standard relates to flex-rigid double-sided printed boards with through connections irrespective of their method of manufacture. It is intended as a basis on which agreements between purchaser and vendor can be made. This standard defines the characteristics to be assessed and the test methods to be used, and it establishes uniform requirements for judging proporties and dimensions. The term "relevant specification" used herein to such agreements. The present...
Document History