FORD - WSB-M28G29-A3

GLASS, SAFETY, LAMINATED FLOAT, 4.7 MM NOMINAL THICKNESS, 0.76 MM POLYVINYL, BUTYRAL LAMINATE, COMBINATION HEAT ABSORBING AND SOLAR TINT

inactive
Organization: FORD
Publication Date: 30 May 2000
Status: inactive
Page Count: 9
scope:

1. SCOPE The materials defined by these specifications are grades of laminated solar tint float safety glass which meet test requirements of the government standards for the country of use.

Document History

July 13, 2000
GLASS, SAFETY, LAMINATED FLOAT, 4.7 MM NOMINAL THICKNESS, 0.76 MM POLYVINYL, BUTYRAL LAMINATE, COMBINATION HEAT ABSORBING AND SOLAR TINT
1. SCOPE The materials defined by these specifications are grades of laminated solar tint float safety glass which meet test requirements of the government standards for the country of use.
WSB-M28G29-A3
May 30, 2000
GLASS, SAFETY, LAMINATED FLOAT, 4.7 MM NOMINAL THICKNESS, 0.76 MM POLYVINYL, BUTYRAL LAMINATE, COMBINATION HEAT ABSORBING AND SOLAR TINT
1. SCOPE The materials defined by these specifications are grades of laminated solar tint float safety glass which meet test requirements of the government standards for the country of use.
Advertisement