DS/EN ISO 4033

Hexagon nuts, style 2 - Product grades A and B

inactive
Organization: DS
Publication Date: 10 January 2001
Status: inactive
Page Count: 18
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of hexagon nuts, style 2, with threads from M5 up to and including M36, with product grade A for threads d => M16 and product grade B for threads d > M16.

Document History

September 12, 2023
Fasteners – Hexagon high nuts (style 2) (ISO 4033:2023)
This document specifies the characteristics of hexagon high nuts (style 2), in steel and stainless steel, with metric coarse pitch thread M5 to M39, and with product grades A and B. If in certain...
February 4, 2013
Hexagon high nuts (style 2) - Product grades A and B
ISO 4033:2012 specifies the characteristics of hexagon high nuts (style 2), with threads from M5 up to and including M36, with product grade A for threads of diameter less than or equal to M16 and...
DS/EN ISO 4033
January 10, 2001
Hexagon nuts, style 2 - Product grades A and B
This International Standard specifies the characteristics of hexagon nuts, style 2, with threads from M5 up to and including M36, with product grade A for threads d => M16 and product grade B for...
Hexagon nuts, style 2 - Product grades A and B (ISO/FDIS 4033:2012)
This International Standard specifies the characteristics of hexagon nuts, style 2, with threads from M5 up to and including M36, with product grade A for threads D = M16 and product grade B for...
Hexagon high nuts (style 2) - Product grades A and B (ISO/DIS 4033:2016)
This International Standard specifies the characteristics of hexagon high nuts (style 2) with coarse pitch thread from nominal diameters M5 through M39, with product grade A for nominal diameters ≤...
Fasteners – Hexagon high nuts (style 2) (ISO/DIS 4033:2022)
This document specifies the characteristics of hexagon high nuts (style 2), in steel and stainless steel, with metric coarse pitch thread M5 to M39, and with product grades A and B. If in certain...
Advertisement