SNZ - NZS 4251.1

Code of Practice for Solid Plastering Part 1 – Cement Plasters for Walls, Ceilings and Soffits

inactive
Organization: SNZ
Publication Date: 27 July 1998
Status: inactive
Page Count: 71
scope:

This Standard sets out the requirements for solid plaster in buildings to achieve structurally sound, hard, durable and water resistant surfaces. It deals with the preparation, mixing and application of cement based plasters to walls, ceilings and soffits of solid substrates, and stucco on rigid backing and non-rigid backings. The Standard applies to exterior and interior walls where impact loads are limited to soft body impacts associated with domestic use. For use in interior spaces the relative humidity must be less than 90 %. 

Special applications such as squash courts and swimming pools are outside the scope of this Standard.

Gypsum based plaster and modified or proprietary modified plaster coatings are not included in this Part of the Standard.

Document History

February 28, 2007
Solid Plastering Part 1 – Cement Plasters for Walls, Ceilings and Soffits
This Standard sets out the requirements for solid plaster, and stucco over a drained and vented cavity with a rigid or non-rigid backing in buildings to achieve structurally sound, hard, durable and...
NZS 4251.1
July 27, 1998
Code of Practice for Solid Plastering Part 1 – Cement Plasters for Walls, Ceilings and Soffits
This Standard sets out the requirements for solid plaster in buildings to achieve structurally sound, hard, durable and water resistant surfaces. It deals with the preparation, mixing and application...

References

Advertisement