(NFPA) - ANSI B93.86
Pneumatic Fluid Power - Single Rod Cylinders with Integral Mounting - 10 Bar (1 000 kPa) Series - Bores from 32 to 250 mm - Mounting Dimensions (Technically Identical to ISO 6430-1983) (Metric Only)
inactive
Buy Now
| Organization: | (NFPA) |
| Publication Date: | 1 January 1987 |
| Status: | inactive |
| Page Count: | 14 |
Document History
ANSI B93.86
January 1, 1987
Pneumatic Fluid Power - Single Rod Cylinders with Integral Mounting - 10 Bar (1 000 kPa) Series - Bores from 32 to 250 mm - Mounting Dimensions (Technically Identical to ISO 6430-1983) (Metric Only)
A description is not available for this item.
January 1, 1987
Pneumatic Fluid Power - Single Rod Cylinders with Integral Mounting - 10 Bar (1 000 kPa) Series - Bores from 32 to 250 mm - Mounting Dimensions
A description is not available for this item.