GMNA - GMP.PA6.015

Nylon 6 - 45% Glass Fiber Reinforced, Heat Stabilized

inactive
Buy Now
Organization: GMNA
Publication Date: 1 September 1997
Status: inactive
Page Count: 1
scope:

1 SCOPE.

This specification covers the properties of a 45% glass fiber reinforced, heat stabilized, pellet form, injection moldable Type 6 Nylon compound.

Document History

July 1, 2014
Nylon 6 – 45% Glass Fiber Reinforced, Heat Stabilized
This specification covers the properties of a 45% glass fiber reinforced, heat stabilized, pellet form, injection moldable Type 6 Nylon compound. APPLICATIONS. Typical applications include the...
December 1, 2013
Nylon 6 – 45% Glass Fiber Reinforced, Heat Stabilized
This specification covers the properties of a 45% glass fiber reinforced, heat stabilized, pellet form, injection moldable Type 6 Nylon compound. APPLICATIONS. Typical applications include the...
GMP.PA6.015
September 1, 1997
Nylon 6 - 45% Glass Fiber Reinforced, Heat Stabilized
1 SCOPE. This specification covers the properties of a 45% glass fiber reinforced, heat stabilized, pellet form, injection moldable Type 6 Nylon compound.
December 1, 1994
Nylon 6 - 44% Glass Fiber Reinforced, Heat Stabilized
A description is not available for this item.

References

Advertisement