DS/ISO/IEC 9506-2
Manufacturing message specification, MMS - Part 2: Protocol specification
inactive, Most Current
| Organization: | DS |
| Publication Date: | 7 February 1991 |
| Status: | inactive |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
The manufacturing Message Specification is an application layer Standard designed to support communications to and from programmable devices in a Computer Integrated Manufacturing (CIM) environment. This Standard defines the Manufacturing Message Specification within the OSI application layer. This part specifies procedures and structure for the protocol.
Document History
DS/ISO/IEC 9506-2
February 7, 1991
Manufacturing message specification, MMS - Part 2: Protocol specification
The manufacturing Message Specification is an application layer Standard designed to support communications to and from programmable devices in a Computer Integrated Manufacturing (CIM) environment....