DIN EN 14219
Hexagon bolts with flange with metric fine pitch thread - Small series (ISO 15072:1999, modified)
| Organization: | DIN |
| Publication Date: | 1 September 2003 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This European Standard specifies the characteristics of hexagon bolts with flange with metric fine pitch thread, small series, with product grade A, with nominal thread diameters from 8 mm up to and including 16 mm and property classes 8.8, 10.9, 12.9 and A2-70.
If, in special cases, specifications other than those listed in this European Standard are required, they shall be selected from existing European and International Standards, for example ISO 724, ISO 888, EN ISO 898-1, ISO 965-2, EN ISO 3506-1.
Document History