ETSI - PRETS 300 590

Digital Cellular Telecommunications System (Phase 2); Mobile-Services Switching Centre - Base Station System (MSC - BSS) Interface Layer 3 Specification

inactive
Organization: ETSI
Publication Date: 1 January 1996
Status: inactive
Page Count: 101
scope:

This fifth edition draft European Telecommunication Standard (ETS) specifies the layer 3 procedures used on the BSS to MSC interface for control of GSM services.

For the purposes of call control and mobility management, messages are not interpreted at the Base Station System (BSS) which acts as a relay function. These messages and procedures are documented in Technical Specification GSM 04.08, the only relevant issues covering these messages in this Technical Specification are those concerned with error conditions at the interface, and the headers that are required for the correct addressing of the messages. This is specified in more detail in Technical Specification GSM 08.06.

The functional split between MSC and BSS is defined in Technical Specification GSM 08.02 and states that the BSS is responsible for local radio resource allocation and in order to support this the required procedures between BSS and MSC are defined in detail in this Technical Specification.

Technical Specification GSM 08.02 also states that the BSS is responsible for the scheduling of all CCCH/BCCH messages and therefore some procedures for providing the BSS with the necessary information to be passed on these channels for individual calls (i.e. paging) are defined in this Technical Specification, but the scheduling is not discussed.

This interface and consequently these layer 3 procedures are designed to support BSSs providing one or more cells.

Document History

October 1, 1998
Digital Cellular Telecommunications System (Phase 2); Mobile-Services Switching Centre - Base Station System (MSC - BSS) Interface Layer 3 Specification
A description is not available for this item.
May 1, 1998
Digital Cellular Telecommunications System (Phase 2); Mobile-Services Switching Centre-Base Station System (MSC-BSS)Interface Layer 3 Specification
This European Telecommunication Standard (ETS) specifies the layer 3 procedures used on the BSS to MSC interface for control of GSM services. For the purposes of call control and mobility...
January 1, 1996
Digital Cellular Telecommunications System (Phase 2); Mobile-Services Switching Centre - Base Station System (MSC - BSS) Interface Layer 3 Specification
This European Telecommunication Standard (ETS) specifies the layer 3 procedures used on the BSS to MSC interface for control of GSM services. For the purposes of call control and mobility...
January 1, 1996
European Digital Cellular Telecommunications System (Phase 2); Mobile-Services Switching Centre - Base Station System (MSC - BSS) Interface Layer 3 Specification (GSM 08.08) Third Edition
This European Telecommunication Standard (ETS) specifies the layer 3 procedures used on the BSS to MSC interface for control of GSM services. For the purposes of call control and mobility...
January 1, 1996
Digital Cellular Telecommunications System (Phase 2); Mobile-Services Switching Centre - Base Station System (MSC - BSS) Interface Layer 3 Specification (GSM 08.08 Version 4.10.0) Fourth Edition
This European Telecommunication Standard (ETS) specifies the layer 3 procedures used on the BSS to MSC interface for control of GSM services. For the purposes of call control and mobility...
PRETS 300 590
January 1, 1996
Digital Cellular Telecommunications System (Phase 2); Mobile-Services Switching Centre - Base Station System (MSC - BSS) Interface Layer 3 Specification
This fifth edition draft European Telecommunication Standard (ETS) specifies the layer 3 procedures used on the BSS to MSC interface for control of GSM services. For the purposes of call control and...
January 1, 1995
European Digital Cellular Telecommunications System (Phase 2); Mobile-Services Switching Centre - Base Station System (MSC - BSS) Interface Layer 3 Specification (GSM 08.08) Third Edition
This European Telecommunication Standard (ETS) specifies the layer 3 procedures used on the BSS to MSC interface for control of GSM services. For the purposes of call control and mobility...
January 1, 1995
European Digital Cellular Telecommunications System (Phase 2); Mobile-Service Switching Centre - Base Station System (MSC - BSS) Interface Layer 3 Specification (GSM 08.08) Second Edition
This Technical Specification specifies the layer 3 procedures used on the BSS to MSC interface for control of GSM services. For the purposes of call control and mobility management, messages are not...
January 1, 1995
European Digital Cellular Telecommunications System (Phase 2); Mobile-Services Switching Centre - Base Station System (MSC - BSS) Interface Layer 3 Specification (GSM 08.08 Version 4.10.0)
This Technical Specification specifies the layer 3 procedures used on the BSS to MSC interface for control of GSM services. For the purposes of call control and mobility management, messages are not...
January 1, 1995
European Digital Cellular Telecommunications System (Phase 2); Mobile-Services Switching Centre - Base Station System (MSC - BSS) Interface Layer 3 Specification (GSM 08.08 Version 4.10.0) Fourth Edition
This European Telecommunication Standard (ETS) specifies the layer 3 procedures used on the BSS to MSC interface for control of GSM services. For the purposes of call control and mobility...
January 1, 1994
European Digital Cellular Telecommunications System (Phase 2); Mobile-Services Switching Centre - Base Station System (MSC - BSS) Interface Layer 3 Specification (GSM 08.08 Version 4.9.0)
This Technical Specification specifies the layer 3 procedures used on the BSS to MSC interface for control of GSM services. For the purposes of call control and mobility management, messages are not...
January 1, 1993
European Digital Cellular Telecommunications System (Phase 2); Mobile-Services Switching Centre - Base Station System (MSC - BSS) Interface Layer 3 Specification (GSM 08.08)
This Technical Specification specifies the layer 3 procedures used on the BSS to MSC interface for control of GSM services. For the purposes of call control and mobility management, messages are not...

References

Advertisement