DS/EN ISO 5263-3

Pulps – Laboratory wet disintegration – Part 3: Disintegration of mechanical pulps at > 85 degrees °C

active, Most Current
Buy Now
Organization: DS
Publication Date: 11 April 2005
Status: active
Page Count: 22
ICS Code (Pulps): 85.040
scope:

ISO 5263-3:2004 specifies an apparatus and the procedures for the laboratory wet disintegration of mechanical pulps that exhibit latency. This apparatus and procedure are required for preparation of the test portion in a number of other International Standards dealing with pulps. ISO 5263-3:2004 is applicable to all kind of mechanical pulps (i.e. mechanical, semi-chemical and chemo-mechanical pulps) exhibiting latency. Mechanical pulps not exhibiting latency shall be disintegrated according to ISO 5263-2. The procedure specified in ISO 5263-2 should be used to disintegrate all mechanical pulps to be measured for brightness.

Document History

March 1, 2023
Pulps – Laboratory wet disintegration – Part 3: Disintegration of mechanical pulps at ≥ 85°C (ISO 5263-3:2023)
This document specifies an apparatus and the procedures for the laboratory wet disintegration of mechanical pulps that exhibit latency except when brightness is measured. This apparatus and procedure...
DS/EN ISO 5263-3
April 11, 2005
Pulps – Laboratory wet disintegration – Part 3: Disintegration of mechanical pulps at > 85 degrees °C
ISO 5263-3:2004 specifies an apparatus and the procedures for the laboratory wet disintegration of mechanical pulps that exhibit latency. This apparatus and procedure are required for preparation of...
Pulps – Laboratory wet disintegration – Part 3: Disintegration of mechanical pulps at > 85°C (ISO/DIS 5263-3:2021)
This part of ISO 5263 specifies an apparatus and the procedures for the laboratory wet disintegration of mechanical pulps that exhibit latency. This apparatus and procedure are required for...
Advertisement