MODUK - DEF STAN 59-62: 90/029

Integrated Circuit

active, Most Current
Organization: MODUK
Publication Date: 1 January 1969
Status: active
Page Count: 2
scope:

This specification is an accordance with K1007, Issue 3, except where otherwise stated and covers the detail requirements for:

DTL circuit having TWO POSITIVE NAND GATES with FOUR INPUTS, ONE EXTENDER INPUT and ONE OUTPUT per gate.

The circuit is in a Ceramic Flatpack encapsulation and is designed to operate over the positive supply voltage range 4.75V to 5.25V and over the ambient temperature range 0°C to +75°C

Document History

DEF STAN 59-62: 90/029
January 1, 1969
Integrated Circuit
This specification is an accordance with K1007, Issue 3, except where otherwise stated and covers the detail requirements for: DTL circuit having TWO POSITIVE NAND GATES with FOUR INPUTS, ONE...

References

Advertisement