AIR FORCE - MIL-L-6604
LENS CONE, AERIAL CAMERA, TYPE C-5 24 INCH F/6.0, 9 X 9 INCH FORMAT
active
| Organization: | AIR FORCE |
| Publication Date: | 17 April 1953 |
| Status: | active |
| Page Count: | 13 |
scope:
This specification covers one type of 24-inch f/6.0, 9 × 9 inch format, aircraft reconnaissance camera lens cone utilizing an intra-lens shutter and diaphragm, designated Type C-5. The lens cone is intended for use with the Type D-4 camera body, and is a component of the KA-2( ) camera.
Document History
August 3, 1956
LENS CONE, AERIAL CAMERA, TYPE C-5 24 INCH F/6.0, 9 X 9 INCH FORMAT
A description is not available for this item.
MIL-L-6604
April 17, 1953
LENS CONE, AERIAL CAMERA, TYPE C-5 24 INCH F/6.0, 9 X 9 INCH FORMAT
This specification covers one type of 24-inch f/6.0, 9 × 9 inch format, aircraft reconnaissance camera lens cone utilizing an intra-lens shutter and diaphragm, designated Type C-5. The lens cone is...