DS/EN 301216 V1.1.1

Fixed Radio Systems; Point-to-point equipment; Plesiochronous Digital Hierarchy (PDH); Low and medium capacity and STM-0 digital radio system operating in the frequency bands inthe range 3 GHzto11GHz

inactive
Organization: DS
Publication Date: 15 July 2000
Status: inactive
ICS Code (Radiocommunications in general): 33.060.01
scope:

The present document specifies the minimum performance parameters for low and medium capacity terrestrial fixed service digital radiocommunications equipment operating in the frequency bands between around 3 GHz and 11 GHz but nevertheless such systems should provide the efficient use of the spectrum under any conditions. The present document covers equipment intended to be used at nominal data rates for PDH systems between 2 Mbit/s and 2 ×34 Mbit/s and for SDH systems transmitting STM-0 signals with a VC3 payload capacity.

Document History

November 26, 2001
Fixed Radio Systems; Point-to-point equipment; Plesiochronous Digital Hierarchy (PDH); Low and medium capacity and STM-0 digital radio system operating in the frequency bands inthe range 3 GHzto11GHz
The present document specifies the minimum performance parameters for low and medium capacity terrestrial fixed service digital radiocommunications equipment operating in the frequency bands between...
DS/EN 301216 V1.1.1
July 15, 2000
Fixed Radio Systems; Point-to-point equipment; Plesiochronous Digital Hierarchy (PDH); Low and medium capacity and STM-0 digital radio system operating in the frequency bands inthe range 3 GHzto11GHz
The present document specifies the minimum performance parameters for low and medium capacity terrestrial fixed service digital radiocommunications equipment operating in the frequency bands between...
Advertisement