DS/EN 13168

Thermal insulation products for buildings - Factory made wood wool (WW) products - Specification

inactive
Organization: DS
Publication Date: 20 September 2001
Status: inactive
Page Count: 38
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This European Standard specifies the requirements for factory made products of wood wool, with or without facings, which are used for the thermal insulation of buildings. The standard also specifies the requirements for the factory made composite products, made from wood wool in combination with other insulating materials.The products are manufactured in the form of boards or slabs. The standard describes product characteristics and includes procedures for testing, evaluation of conformity, marking and labelling. Products covered by this standard are also used in prefabricated thermal insulation systems and composite panels; the performance systems incorporating these products is not covered. This standard does not specify the required level of a given property to be achieved by a product to demonstrate fitness for purpose in a particular application. The levels/classes required for a given application are to be found in regulations or non-conflicting standards. Products with a declared thermal resistance lower than 0,15 m²⋅K/W or a declared thermal conductivity greater than 0,1 W/(m⋅K) at 10°C are not covered by the standard.

Document History

March 9, 2015
Thermal insulation products for buildings - Factory made wood wool (WW) products - Specification
This European Standard specifies the requirements for factory made wood wool (WW) products, with or without facings or coatings, which are used for the thermal insulation of buildings. The products...
January 9, 2013
Thermal insulation products for buildings – Factory made wood wool (WW) products – Specification
This European Standard specifies the requirements for factory made wood wool (WW) products, with or without facings or coatings, which are used for the thermal insulation of buildings. The products...
January 23, 2009
Thermal insulation products for buildings - Factory made wood wool (WW) products - Specification
This European Standard specifies the requirements for factory made products of wood wool, with or without facings, which are used for the thermal insulation of buildings. This European Standard also...
May 3, 2006
Thermal insulation products for buildings - Factory made wood wool (WW) products - Specification
This European Standard specifies the requirements for factory made products of wood wool, with or without facings, which are used for the thermal insulation of buildings. The standard also specifies...
July 29, 2004
Thermal insulation products for buildings - Factory made wood wool (WW) products - Specification
This European Standard specifies the requirements for factory made products of wood wool, with or without facings, which are used for the thermal insulation of buildings. The standard also specifies...
DS/EN 13168
September 20, 2001
Thermal insulation products for buildings - Factory made wood wool (WW) products - Specification
This European Standard specifies the requirements for factory made products of wood wool, with or without facings, which are used for the thermal insulation of buildings. The standard also specifies...
Thermal insulation products for buildings – Factory made wood wool (WW) products – Specification
This European Standard specifies the requirements for factory made wood wool (WW) products, with or without facings or coatings, which are used for the thermal insulation of buildings. The products...
Thermal insulation products for buildings - Factory made wood wool (WW) products - Specification
This European Standard specifies the requirements for factory made wood wool (WW) products, with or without facings or coatings, which are used for the thermal insulation of buildings. The products...
Thermal insulation products for buildings - Factory made wood wool (WW) products - Specification
This European Standard specifies the requirements for factory made products of wood wool, with or without facings, which are used for the thermal insulation of buildings. This European Standard also...
Thermal insulation products for buildings - Factory made wood wool (WW) products - Specification
This European Standard specifies the requirements for factory made wood wool (WW) products, with or without facings or coatings, which are used for the thermal insulation of buildings. The products...
Thermal insulation products for buildings - Factory made wood wool (WW) products - Specification
A description is not available for this item.
Advertisement