ASD-STAN - PREN 2817
Aerospace Series Steel FE-PM64 Solution Annealed and Precipitation Hardened 1070 Less Than or Equal to Rm Less Than or Equal to 1310 MPa Bar for Machining De Less Than or Equal to 200 mm
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 March 1988 |
| Status: | inactive |
| Page Count: | 4 |
Document History
May 31, 2000
Aerospace Series Steel FE-PM1802 (X5CrNiCu15-5) Consumable Electrode Remelted Solution Treated and Precipitation Treated Bar for Machining a or D Less Than or Equal to 200 mm Rm Greater Than or Equal to 1 070 MPa
A description is not available for this item.
December 31, 1997
Aerospace Series Steel FE-PM1802 (X5CrNiCu15-5) Consumable Electrode Remelted Solution Treated and Precipitation Hardened Bar for Machining a or D Less Than or Equal to 200 mm 1 070 MPa Less Than or Equal to Rm Less Than or Equal to 1 310 MPa
A description is not available for this item.
PREN 2817
March 1, 1988
Aerospace Series Steel FE-PM64 Solution Annealed and Precipitation Hardened 1070 Less Than or Equal to Rm Less Than or Equal to 1310 MPa Bar for Machining De Less Than or Equal to 200 mm
A description is not available for this item.