NPFC - MIL-F-8815/1

FILTER, FLUID, PRESSURE, HYDRAULIC LINE, 3000 PSI ABSOLUTE 15 MICRON, STYLE A, BYPASS, -65 DEGREES TO PLUS 275 DEGREES F

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 27 September 1976
Status: active
Page Count: 3
scope:

This specification is approved for use by Department and Agencies of the Department of Defense.

The complete requirements for procuring the filter assembly described herein shall consist of this document and the latest issue in effect of Specification MIL-F-8815.

intended Use:

The filter element covered by this specification sheet are intended for use as specified in paragraph 6.1 of the general specification.

Document History

November 1, 2017
Filter, Fluid, Pressure, Hydraulic Line, 3000 PSI, Absolute 15 Micron, Style A, Bypass, -65 Degrees to +275 Degrees F
A description is not available for this item.
January 19, 2008
FILTER, FLUID, PRESSURE, HYDRAULIC LINE, 3000 PSI ABSOLUTE 15 MICRON, STYLE A, BYPASS, -65 DEGREES TO PLUS 275 DEGREES F
A description is not available for this item.
June 21, 1996
FILTER, FLUID, PRESSURE, HYDRAULIC LINE, 3000 PSI ABSOLUTE 15 MICRON, STYLE A, BYPASS, -65 DEGREES TO PLUS 275 DEGREES F
A description is not available for this item.
September 24, 1991
FILTER, FLUID, PRESSURE, HYDRAULIC LINE, 3000 PSI ABSOLUTE 15 MICRON, STYLE A, BYPASS, -65 DEGREES TO PLUS 275 DEGREES F
A description is not available for this item.
MIL-F-8815/1
September 27, 1976
FILTER, FLUID, PRESSURE, HYDRAULIC LINE, 3000 PSI ABSOLUTE 15 MICRON, STYLE A, BYPASS, -65 DEGREES TO PLUS 275 DEGREES F
This specification is approved for use by Department and Agencies of the Department of Defense. The complete requirements for procuring the filter assembly described herein shall consist of this...
September 29, 1972
FILTER, FLUID, PRESSURE, HYDRAULIC LINE, 3000 PSI ABSOLUTE 15 MICRON, STYLE A, BYPASS, -65 DEGREES TO PLUS 275 DEGREES F
A description is not available for this item.

References

Advertisement