DS/EN 1726-2
Safety of industrial trucks - Self-propelled trucks up to and including 10 000 kg capacity and tractors with a drawbar pull up to and including 20 000 N - Part 2: Additional requirements for trucks with elevating operator position and trucks specifically designed to travel with elevated loads
| Organization: | DS |
| Publication Date: | 10 January 2001 |
| Status: | inactive |
| Page Count: | 31 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This Standard is applicable, in addition to EN 1726-1 to industrial trucks designed to travel indoors on smooth level prepared surfaces and equipped with vertical, non tilting mast: a) with an elevating operator position, where the load handling device lifts simultaneously to a height of more than 1200 mm above gorund level; and b) with a load handling device elevated more than 1200 mm. For both types of trucks the load handling device can be elevated, lowered or horizontally displaced, laden and unladen, while the truck is travelling.
Document History