ISO 17640
Non-destructive testing of welds Ultrasonic testing of welded joints
| Organization: | ISO |
| Publication Date: | 15 July 2005 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
This International Standard specifies methods for manual ultrasonic testing of fusion-welded joints in metallic materials, greater than or equal to 8 mm thick, which exhibit low ultrasonic attenuation (especially that due to scatter). This International Standard is primarily intended for full penetration welded joints where both the welded and parent materials are ferritic.
This International Standard specifies four testing levels (A, B, C and D) (see Clause 11), each corresponding to a different probability of detection of imperfections. Rules for the selection of testing levels A, B and C are given in Annex A.
This International Standard may be used for assessment of indications, for acceptance purposes, by either of the following methods:
a) evaluation based primarily on length and echo amplitude of the signal indication;
b) evaluation based on characterization and sizing of the indication by probe movement methods.
The techniques described in this International Standard may be specified, for example in an application standard, for use with:
- materials other than those stated,
- partial-penetratio
- automated equipment.
In each case, the technique should be verified as having adequate sensitivity.
NOTE Where material-dependent ultrasonic values are specified in this International Standard, they are based on steels having an ultrasonic sound velocity of (5 920 ± 50) m/s for longitudinal waves, and (3 255 ± 30) m/s for transverse waves. This is to be taken into account when testing materials with a different velocity.
Document History