AFNOR - NF EN 2874

Aerospace series. Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated. Classification : 1550 MPa (at ambient temperature) / 315 degrees celsius.

active, Most Current
Organization: AFNOR
Publication Date: 1 November 1996
Status: active
Page Count: 9
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NF EN 2874
November 1, 1996
Aerospace series. Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated. Classification : 1550 MPa (at ambient temperature) / 315 degrees celsius.
A description is not available for this item.
Advertisement