DS/ETS 300959

Digital cellular telecommunications system - Modulation (GSM 05.04 version 5.0.1)

inactive
Organization: DS
Publication Date: 4 August 1997
Status: inactive
scope:

The modulator receives the bits from the encryption unit, see GSM 05.01 [1], and produces an RF signal. The filtering of the Radio Frequency (RF) signal necessary to obtain the spectral purity is not defined, neither are the tolerances associated with the theoretical filter requirements specified. These are contained in GSM 05.05 [4].

Document History

March 15, 2001
Digital cellular telecommunications system; Modulation (GSM 05.04 version 5.1.1 Release 1996)
The modulator receives the bits from the encryption unit, see GSM 05.01 [1], and produces an RF signal. The filtering of the Radio Frequency (RF) signal necessary to obtain the spectral purity is not...
DS/ETS 300959
August 4, 1997
Digital cellular telecommunications system - Modulation (GSM 05.04 version 5.0.1)
The modulator receives the bits from the encryption unit, see GSM 05.01 [1], and produces an RF signal. The filtering of the Radio Frequency (RF) signal necessary to obtain the spectral purity is not...
Advertisement