CEN - EN ISO 6506-2
Metallic Materials - Brinell Hardness Test - Part 2: Verification and Calibration of Testing Machines
inactive
| Organization: | CEN |
| Publication Date: | 1 September 1999 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Metallurgy): | 77 |
Document History
December 1, 2018
Metallic materials - Brinell hardness test - Part 2: Verification and calibration of testing machines
This document specifies methods of direct and indirect verification of testing machines used for determining Brinell hardness in accordance with ISO 6506‑1 and also specifies when these two types of...
September 1, 2014
Metallic materials - Brinell hardness test - Part 2: Verification and calibration of testing machines
This part of ISO 6506 specifies methods of direct and indirect verification of testing machines used for determining Brinell hardness in accordance with ISO 6506‑1, and also specifies when these two...
December 1, 2005
Metallic Materials - Brinell Hardness Test - Part 2: Verification and Calibration of Testing Machines
This part of ISO 6506 specifies a method of verification and calibration of testing machines used for determining Brinell hardness in accordance with ISO 6506-1.
It specifies a direct method for...
EN ISO 6506-2
September 1, 1999
Metallic Materials - Brinell Hardness Test - Part 2: Verification and Calibration of Testing Machines
A description is not available for this item.