DLA - SMD-5962-89616 REV A

MICROCIRCUIT, LINEAR, CMOS 8-BIT A/D CONVERTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 3 December 1990
Status: inactive
Page Count: 19
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 ADC-908A CMOS microprocessor-compatible FAST 8-bit A/D converter 02 ADC-908B CMOS microprocessor-compatible FAST 8-bit A/D converter 03 PM-7574A CMOS microprocessor-compatible 8-bit A/D converter 04 PM-7574B CMOS microprocessor-compatible 8-bit A/D converter

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline V D-6 (18-lead, .960" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

VDD to AGND - - - - - - - - - - - - - - - - - - - - - - 0 V dc, +7 V dc VDD to DGND - - - - - - - - - - - - - - - - - - - - - - 0 V dc, +7 V dc AGND to DGND - - - - - - - - - - - - - - - - - - - - - ±0.3 V dc Digital input voltage ( [R bar][D bar], [C bar][S bar] pins) to DGND - - - - - −0.3 V dc, VDD Digital output voltage (DB0-DB7, [B bar][U bar][S bar][Y bar] pins) to DGND - - −0.3 V dc, VDD Clock input voltage to (CLK pins) DGND - - - - - - - - −0.3 V dc to VDD Voltage at VREF - - - - - - - - - - - - - - - - - - - −0 V dc, −20 V dc Voltage at VBOFS - - - - - - - - - - - - - - - - - - - ±20 V dc Voltage at VAIN - - - - - - - - - - - - - - - - - - - ±20 V dc Power dissipation: To +75°C - - - - - - - - - - - - - - - - - - - - - - 450 mW Derate above +75°C (cases V and 2) - - - - - - - - - 6.0 mW/°C Ambient operating temperature range (TA) - - - - - - - −55°C to +125°C Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA): Cases V and 2 - - - - - - - - - - - - - - - - - - - - 35°C/W

Supply voltage (VDD) - - - - - - - - - - - - - - - - - +5 V dc Reference voltage (VREF) - - - - - - - - - - - - - - - −10 V dc Ground - - - - - - - - - - - - - - - - - - - - - - - - AGND = DGND = 0 V dc Clock resistance (RCLK): Devices 01 and 02 - - - - - - - - - - - - - - - - - - 43 kΩ Devices 03 and 04 - - - - - - - - - - - - - - - - - - 150 kΩ Clock capacitance (CCLK) - - - - - - - - - - - - - - - 100 pF

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

December 7, 2018
MICROCIRCUIT, LINEAR, CMOS 8-BIT A/D CONVERTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.  
January 25, 2013
MICROCIRCUIT, LINEAR, CMOS 8-BIT A/D CONVERTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
September 21, 2001
MICROCIRCUIT, LINEAR, CMOS 8-BIT A/D CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
July 16, 2001
MICROCIRCUIT, LINEAR, CMOS 8-BIT A/D CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-89616 REV A
December 3, 1990
MICROCIRCUIT, LINEAR, CMOS 8-BIT A/D CONVERTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
July 12, 1989
MICROCIRCUIT, LINEAR, CMOS 8-BIT A/D CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement