DLA - SMD-5962-83019 REV F

MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, FLIP-FLOPS MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 10 July 1992
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54ALS174 Hex D-type flip-flop with clear 02 54ALS175 Quad D-type flip-flop with clear

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440" × .285" × .085"), flat package 2 C-2 (20 terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - −0.5 V dc minimum to +7.0 V dc maximum Input voltage range - - - - - - - - - - - - - - - −1.5 V dc at −18 mA to +7.0 V dc Storage temperature range - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) per device 1/: Device type 01 - - - - - - - - - - - - - - - - - 104.5 mW Device type 02 - - - - - - - - - - - - - - - - - 77 mW Lead temperature (soldering, 10 seconds) - - - - - +300°C Thermal resistance, junction-to-case (θJC): - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - +175°C

Supply voltage range (VCC) - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - - 2.0 V dc Maximum low level input voltage (VIL): TC = +125°C - - - - - - - - - - - - - - - - - - - - 0.7 V dc TC= −55°C - - - - - - - - - - - - - - - - - - - - 0.8 V dc TC= +25°C - - - - - - - - - - - - - - - - - - - - 0.8 V dc Normalized fanout (each output) 2/ - - - - - - - - - 10 maximum at low logic level 20 maximum at high logic level Case operating temperature range - - - - - - - - - - −55°C to +125° C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

March 2, 2020
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW POWER SCHOTTKY TTL, FLIP-FLOPS, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
April 14, 2015
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, FLIP-FLOPS MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
December 8, 2005
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, FLIP-FLOPS MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.  
SMD-5962-83019 REV F
July 10, 1992
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, FLIP-FLOPS MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
April 5, 1988
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, FLIP-FLOPS MONOLITHIC SILICON
A description is not available for this item.
August 10, 1987
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, FLIP-FLOPS MONOLITHIC SILICON
A description is not available for this item.
November 17, 1986
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, FLIP-FLOPS MONOLITHIC SILICON
A description is not available for this item.
February 28, 1986
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, FLIP-FLOPS MONOLITHIC SILICON
A description is not available for this item.
August 23, 1985
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, FLIP-FLOPS MONOLITHIC SILICON
A description is not available for this item.
January 27, 1984
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED LOW-POWER SCHOTTKY TTL, FLIP-FLOPS MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement