AFNOR - NF EN 60404-6

Magnetic materials - Part 6 : methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 200 kHz by the use of ring specimens

active, Most Current
Organization: AFNOR
Publication Date: 1 February 2004
Status: active
ICS Code (Magnetic materials): 29.030
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20

Document History

NF EN 60404-6
February 1, 2004
Magnetic materials - Part 6 : methods of measurement of the magnetic properties of magnetically soft metallic and powder materials at frequencies in the range 20 Hz to 200 kHz by the use of ring specimens
A description is not available for this item.
Advertisement