ASTM International - ASTM D6451-99

Standard Guide for Application of Asphalt Based Protection Board

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 1999
Status: inactive
Page Count: 2
ICS Code (Other elements of buildings): 91.060.99
scope:

1.1 This guide lists minimum application and installation requirements for semi-rigid protection board when used as protection for below grade or below wearing surface (like plaza decks) waterproofing.

1.2 The values stated in SI units are to be regarded as the standard. The values givein in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific precautionary statements, see Section 8.

Document History

May 1, 2006
Standard Guide for Application of Asphalt Based Protection Board
1.1 This guide lists minimum application and installation requirements for semi-rigid protection board when used as protection for below grade or below wearing surface (like plaza decks)...
ASTM D6451-99
July 10, 1999
Standard Guide for Application of Asphalt Based Protection Board
1.1 This guide lists minimum application and installation requirements for semi-rigid protection board when used as protection for below grade or below wearing surface (like plaza decks)...
Advertisement