NPFC - MIL-C-25014

COUPLING, FLEXIBLE, FUEL LINE, 125 PSI

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 15 November 1954
Status: active
Page Count: 11
scope:

This specification establishes the general requirements for flexible tube couplings for aircraft fuel systems.

Flexible tube couplings shall be capable of joining standard tubing and fitting ends and shall be of the following types and sizes:

Types: I For connecting two AND10060 Type A rolled bead tube ends. II For connecting two AND10058 machined fittings, or two AND10060 Type A rolled bead tube ends, or one AND10058 machined fitting and one AND10060 Type A rolled bead tube end. III For connecting two straight tubing ends. Sizes: Type I, II and III couplings shall be of the following nominal sizes: 1, 1 ¼, 1 ½, 1 ¾, 2, 2 ½, 3, 3 ½, 4, 4 ½, 5, 5 ½, 6, 6 ½, 7, 7 ½, and 8 inches. Note: For sizes larger than 3 inches on fitting ends in accordance with AND10058, the "T" dimension shall be stabilized at ".088"; and for sizes larger than 3 inches on tubing ends in accordance with AND10060 Type A, the "A" dimension shall be stabilized at ".082".

intended Use:

The flexible couplings, covered by this specification are intended for use in aircraft power plant fuel systems to connect rigid tubing together, outside of aircraft fire zones. They are not... View More

Document History

December 10, 1958
COUPLING, FLEXIBLE, FUEL LINE, 125 PSI
A description is not available for this item.
March 19, 1958
COUPLING, FLEXIBLE, FUEL LINE, 125 PSI
A description is not available for this item.
MIL-C-25014
November 15, 1954
COUPLING, FLEXIBLE, FUEL LINE, 125 PSI
This specification establishes the general requirements for flexible tube couplings for aircraft fuel systems. Flexible tube couplings shall be capable of joining standard tubing and fitting ends...
Advertisement