DLA - SMD-5962-89871 REV A
MICROCIRCUIT, LINEAR, FAST PRECISION COMPARATOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 15 June 1993 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 CMP-01 Fast precision comparator
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case Outline G A-1 (8-lead, .370" × .185") can package P D-4 (8-lead, .405" × .310" × .200") dual-in-line package
Total supply voltage, (VS+ to VS−) - - - - - - - - - - - - 36 v dc Output to ground range - - - - - - - - - - - - - - - - - - −5 V dc to +32 dc V Output to negative supply voltage - - - - - - - - - - - - 50 V dc Ground to negative supply voltage - - - - - - - - - - - - 30 V dc Positive supply voltage to ground - - - - - - - - - - - - +30 V dc Positive supply voltage to offset null - - - - - - - - - - 0 V dc to 2 V dc Power dissipation (PD) 1/- - - - - - - - - - - - - - - - - 500 mW Differential input voltage - - - - - - - - - - - - - - - ±11 V dc Input voltage (VS = ±15 V) - - - - - - - - - - - - - - - ±15 V dc Output sink current (continuous operation) - - - - - - - - 75 mA Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 60 seconds) - - - - - - - - - +300°C Output short-circuit duration: to GND - - - - - - - - - - - - - - - - - - - - - - - - - Indefinite to V+ - - - - - - - - - - - - - - - - - - - - - - - - - 1 minute Thermal resistance, junction-to-case (ΘJC) - - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (ΘJA): Case G - - - - - - - - - - - - - - - - - - - - - - - - 150°C/W Case P - - - - - - - - - - - - - - - - - - - - - - - - 119°C/W
Supply voltage (VS) - - - - - - - - - - - - - - - - - - - ±15 V dc Input reference current (IREF) - - - - - - - - - - - - - - 2.0 mA Ambient operating temperature range (TA) - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History