ETSI - PRETS 300 576
European Digital Cellular Telecommunications System (Phase 2); Modulation (GSM 05.04)
inactive
| Organization: | ETSI |
| Publication Date: | 1 January 1993 |
| Status: | inactive |
| Page Count: | 8 |
scope:
The modulator receives the bits from the encryption unit, see GSM 05.01, and produces an RF signal. The filtering of the RF signal necessary to obtain the spectral purity is not defined, neither are the tolerances associated with the theoretical filter requirements specified. These are contained in GSM 05.05.
Document History
January 1, 1994
European Digital Cellular Telecommunications System (Phase 2); Modulation
A description is not available for this item.
PRETS 300 576
January 1, 1993
European Digital Cellular Telecommunications System (Phase 2); Modulation (GSM 05.04)
The modulator receives the bits from the encryption unit, see GSM 05.01, and produces an RF signal. The filtering of the RF signal necessary to obtain the spectral purity is not defined, neither are...