DS/EN 13774
Valves for gas distribution systems with maximum operating pressure less than or equal to 16 bar - Performance requirements
inactive
| Organization: | DS |
| Publication Date: | 15 July 2003 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Valves in general): | 23.060.01 |
scope:
This standard deals with metal isolating valves used for gas distribution systems with maximum operating pressure up to 16 bar, and which operate with fuel gases of the first and the second family, in accordance with EN 437.
Document History
March 11, 2013
Valves for gas distribution systems with maximum operating pressure less than or equal to 16 bar - Performance requirements
This European Standard deals with metal isolating valves used for gas distribution systems with maximum operating pressure up to 16 bar, and which operate with fuel gases of the first, the second and...
DS/EN 13774
July 15, 2003
Valves for gas distribution systems with maximum operating pressure less than or equal to 16 bar - Performance requirements
This standard deals with metal isolating valves used for gas distribution systems with maximum operating pressure up to 16 bar, and which operate with fuel gases of the first and the second family,...
Valves for gas distribution systems with maximum operating pressure less than or equal to 16 bar - Performance requirements
This European Standard deals with metal isolating valves used for gas distribution systems with maximum operating pressure up to 16 bar, and which operate with fuel gases of the first, the second and...
Valves for gas distribution systems with maximum operating pressure less than or equal to 16 bar - Performance requirements
This European standard deals with metal isolating valves used for gas distribution systems with maximum operating pressure up to 16 bar, and which operate with fuel gases of the first, the second and...