ETSI - ETS 300 900

Digital Cellular Telecommunications System (Phase 2+); Alphabets and Language-Specific Information

inactive
Organization: ETSI
Publication Date: 1 September 1997
Status: inactive
Page Count: 17
scope:

This European Telecommunications Standard (ETS) defines the language-specific requirements for GSM. These are specific codepoints required by the Short Message Service (SMS) specifications which in turn are used not only for SMS (GSM 03.40, 03.41) but also for Unstructured Data (GSM 02.90) and may additionally be used for Man Machine Interface (MMI) (GSM 02.30).

The specification for the Data Circuit terminating Equipment/Data Terminal Equipment (DCE/DTE) interface (GSM 07.05 [8]) will also use the codes specified herein for the transfer of SMS data to an external terminal.

Document History

January 1, 1998
Digital Cellular Telecommunications System (Phase 2+); Alphabets and Language-Specific Information
A description is not available for this item.
ETS 300 900
September 1, 1997
Digital Cellular Telecommunications System (Phase 2+); Alphabets and Language-Specific Information
This European Telecommunications Standard (ETS) defines the language-specific requirements for GSM. These are specific codepoints required by the Short Message Service (SMS) specifications which in...
August 1, 1997
Digital Cellular Telecommunications System (Phase 2+); Alphabets and Language-Specific Information
This European Telecommunications Standard (ETS) defines the language-specific requirements for GSM. These are specific codepoints required by the Short Message Service (SMS) specifications which in...
April 1, 1997
Digital Cellular Telecommunications System (Phase 2+); Alphabets and Language-Specific Information
This European Telecommunications Standard (ETS) defines the language-specific requirements for GSM. These are specific codepoints required by the Short Message Service (SMS) specifications which in...
April 1, 1997
Digital Cellular Telecommunications System (Phase 2+); Alphabets and Language-Specific Information
This European Telecommunications STandard (ETS) defines the language-specific requirements for GSM. These are specific codepoints required by the Short Message Service (SMS) specifications which in...
January 1, 1996
Digital Cellular Telecommunications System (Phase 2+); Alphabets and Language- Specific Information (GSM 03.38 Version 5.4.0)
This European Telecommunications Standard (ETS) defines the language-specific requirements for GSM. These are specific codepoints required by the Short Message Service (SMS) specifications which in...

References

Advertisement