DLA - SMD-5962-86879 REV C

MICROCIRCUIT, LINEAR, BUS INTERFACE DRIVER CIRCUIT, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 27 September 1991
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 RM3182 Bus interface line driver circuit

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package

V+ minus V− (differential voltage) - - - - - - - - - - 40 V dc V1 - - - - - - - - - - - - - - - - - - - - - - - - - - 7 V dc VREF - - - - - - - - - - - - - - - - - - - - - - - - - 6 V dc Logic input voltage range - - - - - - - - - - - - - - (GND - 0.3 V) to (V1 + 0.3 V) Maximum power dissipation (PD): Case outline E - - - - - - - - - - - - - - - - - - - 1.725 W 1/ Case outline 3 - - - - - - - - - - - - - - - - - - - 1.12 W 1/ Lead temperature (soldering, 10 seconds) - - - - - - - +275°C Storage temperature range- - - - - - - - - - - - - - - −65°C to +150°C Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C Junction-to-ambient (θJA): Case outline E - - - - - - - - - - - - - - - - - - - 86.5°C/W Case outline 3 - - - - - - - - - - - - - - - - - - - 133.7°C/W Junction temperature - - - - - - - - - - - - - - - - - +175°C

Supply voltages: V+ - - - - - - - - - - - - - - - - - - - - - - - - - 15 V dc ±10% V− - - - - - - - - - - - - - - - - - - - - - - - - - −15 V dc ±10% V1 - - - - - - - - - - - - - - - - - - - - - - - - - 5 V dc ±5% VREF - - - - - - - - - - - - - - - - - - - - - - - - 5 V dc ±5% Case operating temperature range (TC)- - - - - - - - - −55°C to +125°C Maximum load: Data rate at 12.5 KBPS: RL = 800Ω, CL = 30 nF; RL = 400Ω, CL = 6.9 nF. Data rate at 100 KBPS: RL = 800Ω, CL = 4 nF.

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

May 12, 2020
MICROCIRCUIT, LINEAR, BUS INTERFACE DRIVER CIRCUIT, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
October 9, 2014
MICROCIRCUIT, LINEAR, BUS INTERFACE DRIVER CIRCUIT, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 8, 2002
MICROCIRCUIT, LINEAR, BUS INTERFACE DRIVER CIRCUIT, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-86879 REV C
September 27, 1991
MICROCIRCUIT, LINEAR, BUS INTERFACE DRIVER CIRCUIT, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
May 30, 1990
MICROCIRCUIT, LINEAR, BUS INTERFACE DRIVER CIRCUIT, MONOLITHIC SILICON
A description is not available for this item.
January 30, 1989
MICROCIRCUIT, LINEAR, BUS INTERFACE DRIVER CIRCUIT, MONOLITHIC SILICON
A description is not available for this item.
May 5, 1988
MICROCIRCUIT, LINEAR, BUS INTERFACE DRIVER CIRCUIT, MONOLITHIC SILICON
A description is not available for this item.
Advertisement