DS/EN ISO 9241-9

Ergonomic requirements for office work with visual display terminals (VDT's) - Part 9: Requirements for non-keyboard input devices

inactive, Most Current
Organization: DS
Publication Date: 3 October 2000
Status: inactive
Page Count: 58
ICS Code (IT terminal and other peripheral equipment): 35.180
ICS Code (Ergonomics): 13.180
scope:

This standard provides requirements and recommendations for the design of non-keyboard input devices. It only includes devices for which there exist sufficient published ergonomic information. This standard applies to several types of non-keyboard input devices designed for stationary use. It gives guidance based on ergonomic factors for the following input devices: mice, pucks, joysticks, trackballs, tablets, overlays, touch sensitive screens, styli and light pens. It gives guidance on the design of these devices used for typical office tasks so that the limitations and capabilities of users are considered. This standard specifies methods for determining conformance through observation and by measuring the physical attributes of the various devices.

Document History

DS/EN ISO 9241-9
October 3, 2000
Ergonomic requirements for office work with visual display terminals (VDT's) - Part 9: Requirements for non-keyboard input devices
This standard provides requirements and recommendations for the design of non-keyboard input devices. It only includes devices for which there exist sufficient published ergonomic information. This...
Advertisement