IEC 60317-20

Specifications for Particular Types of Winding Wires - Part 20: Solderable Polyurethane Enamelled Round Copper Wire, Class 155

inactive
Buy Now
Organization: IEC
Publication Date: 1 February 2000
Status: inactive
Page Count: 24
ICS Code (Wires): 29.060.10

Document History

June 1, 2019
Specifications for particular types of winding wires – Part 20: Solderable polyurethane enamelled round copper wire, class 155
This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a sole coating based on polyurethane resin, which may be modified providing it...
June 1, 2019
AMENDMENT 1 Specifications for particular types of winding wires – Part 20: Solderable polyurethane enamelled round copper wire, class 155
A description is not available for this item.
October 1, 2013
Specifications for Particular Types of Winding Wires - Part 20: Solderable Polyurethane Enamelled Round Copper Wire, Class 155
This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a sole coating based on polyurethane resin, which may be modified providing it...
IEC 60317-20
February 1, 2000
Specifications for Particular Types of Winding Wires - Part 20: Solderable Polyurethane Enamelled Round Copper Wire, Class 155
A description is not available for this item.
January 1, 1990
Specifications for Particular Types of Winding Wires Part 20: Solderable Polyurethane Enamelled Round Copper Wire, Class 155
A description is not available for this item.

References

Advertisement