BSI - BS EN 60684-3-340 TO 342

Flexible Insulating Sleeving Part 3: Specification Requirements for Individual Types of Sleeving Sheets 340 to 342. Expandable Braided Polyethylene Terephthalate Textile Sleeving

inactive
Buy Now
Organization: BSI
Publication Date: 15 October 1994
Status: inactive
Page Count: 12
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

For sleevings in bore sizes from 6 mm to 63 mm suitable for applications up to 130°C.

Document History

August 22, 2003
Flexible Insulating Sleeving Part 3: Specification Requirements for Individual Types of Sleeving Sheets 340 to 342. Expandable Braided Polyethylene Terephthalate Textile Sleeving
A description is not available for this item.
BS EN 60684-3-340 TO 342
October 15, 1994
Flexible Insulating Sleeving Part 3: Specification Requirements for Individual Types of Sleeving Sheets 340 to 342. Expandable Braided Polyethylene Terephthalate Textile Sleeving
For sleevings in bore sizes from 6 mm to 63 mm suitable for applications up to 130°C.

References

Advertisement