ETSI - TS 101 324

Telecommunications and Internet Protocol Harmonization Over Networks (TIPHON); Numbering; Scenario 1 + Scenario 2

inactive
Organization: ETSI
Publication Date: 1 June 1999
Status: inactive
Page Count: 10
scope:

The present document specifies the naming, numbering, and addressing scheme and related functionality required within TIPHON compliant networks for calls:

- from Internet Protocol (IP) based terminals to terminals in a Switched Circuit Network (SCN) (TIPHON scenario 1); and

- from terminals in an SCN to IP based terminals (TIPHON scenario 2).

The objective of the present document is to ensure satisfactory interworking between TIPHON compliant networks and SCNs. An SCN may be a public network or a private network.

These requirements affect terminal equipment and equipment that performs the roles of gatekeeper and gateway, and the calling procedure for the end user.

Where the text indicates the status of a requirement (i.e. as strict command or prohibition, as authorization leaving freedom, or as a capability or possibility), this may modify the nature of a requirement within a referenced standard used to provide the capability.

Document History

November 1, 1999
Telecommunications and Internet Protocol Harmonization Over Networks (TIPHON); Numbering; Scenarios 1, 2, 3 and 4
A description is not available for this item.
TS 101 324
June 1, 1999
Telecommunications and Internet Protocol Harmonization Over Networks (TIPHON); Numbering; Scenario 1 + Scenario 2
The present document specifies the naming, numbering, and addressing scheme and related functionality required within TIPHON compliant networks for calls: - from Internet Protocol (IP) based...
June 1, 1998
Telecommunications and Internet Protocol Harmonization over Networks (TIPHON); Naming and Addressing Scenario 1
This Technical Specification deals with naming, numbering, and addressing issues specific to calls from IP based terminal to terminals in an Switched Circuit Network (SCN) for TIPHON scenario 1. It...

References

Advertisement