DS/EN 61249-2-5

Materials for printed boards and other interconnecting structures - Part 2-5: Reinforced base materials, clad and unclad - Brominated epoxide cellulose paper reinforced core/woven E-glass reinforced surfaces laminated sheets of defined flammability (vertical burning test), copper-clad

active, Most Current
Buy Now
Organization: DS
Publication Date: 5 April 2004
Status: active
Page Count: 30
ICS Code (Printed circuits and boards): 31.180
scope:

This specification gives requirements for properties of brominated epoxide cellulose paper reinforced core/woven E-glass reinforced surfaces-laminated sheet of defined flammability (vertical burning test), copper-clad in thicknesses of 0,80 mm up to 1,70 mm. The flammability rating is acheived through the use of brominated fire retardants reacted as part of the epoxide polymeric structure. The glass transition temperature is defined to be 75°C minimum.

Document History

March 1, 2006
Materials for printed boards and other interconnecting structures - Part 2-5: Reinforced base materials, clad and unclad - Brominated epoxide cellulose paper reinforced core/woven E-glass reinforced surfaces laminated sheets of defined flammability (vertical burning test), copper-clad
This specification gives requirements for properties of brominated epoxide cellulose paper reinforced core/woven E-glass reinforced surfaces-laminated sheet of defined flammability (vertical burning...
DS/EN 61249-2-5
April 5, 2004
Materials for printed boards and other interconnecting structures - Part 2-5: Reinforced base materials, clad and unclad - Brominated epoxide cellulose paper reinforced core/woven E-glass reinforced surfaces laminated sheets of defined flammability (vertical burning test), copper-clad
This specification gives requirements for properties of brominated epoxide cellulose paper reinforced core/woven E-glass reinforced surfaces-laminated sheet of defined flammability (vertical burning...

References

Advertisement