DS/EN 50336

Bushings for transformers and reactor cable boxes not exceeding 36 kV

active, Most Current
Buy Now
Organization: DS
Publication Date: 1 July 2002
Status: active
Page Count: 18
ICS Code (Transformers. Reactors): 29.180
ICS Code (Bushings): 29.080.20
scope:

This standard is applicable to insulated bushings for use in air insulated, shroud insulated and fully insulated cable boxes for liquid filled transformers and reactors for rated voltages up to 36 kV, and rated currents up to 4000 A at frequencies from 15 Hz to 60 Hz.

Document History

April 27, 2021
Bushings for transformers and reactor cable boxes not exceeding 36 kV
This document is applicable to insulated bushings, excluding those plug-in bushings specified by EN 50180 series, for use in air insulated, shroud insulated and fully insulated cable boxes for liquid...
DS/EN 50336
July 1, 2002
Bushings for transformers and reactor cable boxes not exceeding 36 kV
This standard is applicable to insulated bushings for use in air insulated, shroud insulated and fully insulated cable boxes for liquid filled transformers and reactors for rated voltages up to 36...
Bushings for transformers and reactor cable boxes not exceeding 36 kV
This document is applicable to insulated bushings, excluding those plug-in bushings specified by EN 50180 series, for use in air insulated, shroud insulated and fully insulated cable boxes for liquid...
Advertisement