ISUZU ISC-C00-001
Steel for Automobile Structural Uses
| Organization: | ISUZU |
| Publication Date: | 30 November 2001 |
| Status: | inactive |
| Page Count: | 41 |
scope:
この規格は、当社の製品に使用されている鋼
備考:1.この規格に規定されていない特性
2.この規格の中で( )を付けた単位及び数値は、従来単位による
This standard covers the steel products used for Isuzu's products including the steel products to be machined in Isuzu's own plants and those delivered to Isuzu from the suppliers after half-finished or fully-finished.
Remarks 1 : Steel characteristics not specified herein shall comply with individual material purchase specifications. However, if a numerical value other than as specified herein is required, such value may appear in individual material purchase specifications in consultation between Isuzu and the manufacturer only when the product can remain meeting the requirements for its quality even with the application of such a value.
2 : The units and numerals values are in accordance with International System of Units (SI), and those in braces { } in accordance with the conventional unit systems, appended for reference.
Document History