DLA - SMD-5962-86881 REV A

MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, ARITHMETIC LOGIC UNIT, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 29 April 1992
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54LS382 Arithmetic logic unit/function generator

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20-lead, ¼" × 1 1/16"), dual-in-line package S F-9 (20-lead, ¼" × ½"), flat package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package

Supply voltage range- - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - −1.5 V dc at −18 mA to 7.0 V dc Storage temperature - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) per device 1/ 358 mW Lead temperature (soldering, 10 seconds)- - +300°C Thermal resistance, junction-to-case (θJC): See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - +175°C

Supply voltage (VCC)- - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH)- - - 2.0 V dc Maximum low level input voltage (VIL) - - - 0.7 V dc Case operating temperature range (TC) - - - −55°C to +125°C

Unless otherwise specified, the following specification and standard, of the issue listed in that issue of the Department of Defense Index of Specifications and Standards specified in the solicitation, form a part of this drawing to the extent specified herein.

SPECIFICATION MILITARY MIL-M-38510 - Microcircuits, General Specification for. STANDARD MILITARY MIL-STD-883 - Test Methods and Procedures for Microelectronics.

(Copies of the specification and standard required by manufacturers in connection with specific acquisition functions should be obtained from the contracting activity or as directed by the contracting activity.)

In the event of a conflict between the text of this drawing and the references cited herein, the text of this drawing shall take precedence.

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

July 26, 2023
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, ARITHMETIC LOGIC UNIT, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 27, 2018
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, ARITHMETIC LOGIC UNIT, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 11, 2013
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, ARITHMETIC LOGIC UNIT, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 15, 2006
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, ARITHMETIC LOGIC UNIT, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.  
SMD-5962-86881 REV A
April 29, 1992
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, ARITHMETIC LOGIC UNIT, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
December 2, 1987
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, ARITHMETIC LOGIC UNIT, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement